Abracon, LLC ASGTX VCTCXO Crystal ASGTX-C-49.152MHZ-2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 49.152 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 49.152 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASGTX VCTCXO Crystal - ASGTX-C-49.152MHZ-2 - Abracon, LLC
Spicewood, TX, United States
ASGTX VCTCXO Crystal
ASGTX-C-49.152MHZ-2
ASGTX VCTCXO Crystal ASGTX-C-49.152MHZ-2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 49.152 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASGTX
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 9 mm
  • Width: 7 mm
  • Height: 2.24 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 49.152 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±2ppm
  • Current - Supply (Max): 45mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASGTX-C-49.152MHZ-2
Product Name ASGTX VCTCXO Crystal
Features / Standards RoHS; Lead-Free
Frequency 49.15 MHz
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Surface Mount Crystals - ECS-200-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers