Abracon, LLC ASGTX VCTCXO Crystal ASGTX-C-24.576MHZ-2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.576 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.576 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASGTX-C-24.576MHZ-2 is a temperature-compensated crystal oscillator (VCTCXO) from Abracon, LLC, designed for precision timing applications. It operates at a frequency of 24.576 MHz and features a compact surface mount package measuring 9.0 x 7.0 x 2.24 mm. The device is RoHS compliant and has a moisture sensitivity level of 1. This VCTCXO offers a supply voltage range of 3.135V to 3.465V and a maximum supply current of 45 mA. It provides frequency stability of ±2.0 ppm over an operating temperature range of -40°C to +85°C. The output is in LVCMOS format, making it suitable for various applications, including telecommunications and networking. Engineers may find this product advantageous due to its quick availability and the absence of non-recurring engineering (NRE) charges, which can be beneficial for low-to-mid volume production needs. The ASGTX series is designed to meet a wide range of precision timing requirements, making it a versatile choice for projects that require reliable frequency control.

Datasheet Summary
Powered by GS/AI

The ASGTX-C-24.576MHZ-2 is a temperature-compensated crystal oscillator (VCTCXO) from Abracon, LLC, designed for precision timing applications. It operates at a frequency of 24.576 MHz and features a compact surface mount package measuring 9.0 x 7.0 x 2.24 mm. The device is RoHS compliant and has a moisture sensitivity level of 1. This VCTCXO offers a supply voltage range of 3.135V to 3.465V and a maximum supply current of 45 mA. It provides frequency stability of ±2.0 ppm over an operating temperature range of -40°C to +85°C. The output is in LVCMOS format, making it suitable for various applications, including telecommunications and networking. Engineers may find this product advantageous due to its quick availability and the absence of non-recurring engineering (NRE) charges, which can be beneficial for low-to-mid volume production needs. The ASGTX series is designed to meet a wide range of precision timing requirements, making it a versatile choice for projects that require reliable frequency control.

Suppliers

Company
Product
Description
Supplier Links
ASGTX VCTCXO Crystal - ASGTX-C-24.576MHZ-2 - Abracon, LLC
Spicewood, TX, United States
ASGTX VCTCXO Crystal
ASGTX-C-24.576MHZ-2
ASGTX VCTCXO Crystal ASGTX-C-24.576MHZ-2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -40°C ~ 85°C Frequency: 24.576 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±2ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASGTX
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 9 mm
  • Width: 7 mm
  • Height: 2.24 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 24.576 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±2ppm
  • Current - Supply (Max): 45mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vctcxo 24.5760Mhz Lvcmo / Bulk Rohs Compliant Abracon - 53X1712 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vctcxo 24.5760Mhz Lvcmo / Bulk Rohs Compliant Abracon
53X1712
Xtal Osc Vctcxo 24.5760Mhz Lvcmo / Bulk Rohs Compliant Abracon 53X1712
XTAL OSC VCTCXO 24.5760MHZ LVCMO / Bulk RoHS Compliant: Yes

XTAL OSC VCTCXO 24.5760MHZ LVCMO / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASGTX-C-24.576MHZ-2 53X1712
Product Name ASGTX VCTCXO Crystal Xtal Osc Vctcxo 24.5760Mhz Lvcmo / Bulk Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 24.58 MHz
Frequency Stability 2 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - X108-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 500DSBA50M0000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-6030C-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details