Abracon, LLC ASGTX VCTCXO Crystal ASGTX-C-19.200MHZ-1-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -30°C ~ 70°C Frequency: 19.2 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±1ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -30°C ~ 70°C Frequency: 19.2 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±1ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASGTX VCTCXO Crystal - ASGTX-C-19.200MHZ-1-T - Abracon, LLC
Spicewood, TX, United States
ASGTX VCTCXO Crystal
ASGTX-C-19.200MHZ-1-T
ASGTX VCTCXO Crystal ASGTX-C-19.200MHZ-1-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASGTX Type: VCTCXO Subtype: Crystal Length: 9 mm Width: 7 mm Height: 2.24 mm Operating Temperature: -30°C ~ 70°C Frequency: 19.2 MHz Output: LVCMOS Voltage - Supply: 3.135V ~ 3.465V Frequency Stability: ±1ppm Current - Supply (Max): 45mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASGTX
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 9 mm
  • Width: 7 mm
  • Height: 2.24 mm
  • Operating Temperature: -30°C ~ 70°C
  • Frequency: 19.2 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.135V ~ 3.465V
  • Frequency Stability: ±1ppm
  • Current - Supply (Max): 45mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASGTX-C-19.200MHZ-1-T-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz VCTCXO LVCMOS Oscillator 3.135V ~ 3.465V 6-SMD, No Lead

19.2MHz VCTCXO LVCMOS Oscillator 3.135V ~ 3.465V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASGTX-C-19.200MHZ-1-T ASGTX-C-19.200MHZ-1-T-ND
Product Name ASGTX VCTCXO Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 19.2 MHz
Frequency Stability 1 ppm 1 ppm
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-3000-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillator Crystal - 510ABA16M0000AAGR - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details