Abracon, LLC ASG2-D VCXO Crystal ASG2-D-V-B-698.812334MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG2-D Type: VCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 698.812334 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±50ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG2-D Type: VCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 698.812334 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±50ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASG2-D VCXO Crystal from Abracon, LLC, specifically the part number ASG2-D-V-B-698.812334MHZ, operates at a frequency of 698.812334 MHz and is designed for applications in networking, SONET/SDH, WiMax/WLAN, and DSL/ADSL, among others. It features a miniature size of 2.5 x 2.0 x 1.0 mm and is housed in a ceramic surface mount package. The device supports both 2.5V and 3.3V supply voltages, with a maximum current draw of 40 mA. The operating temperature range is specified from -40°C to +85°C, and the overall frequency stability is ±50 ppm. The VCXO includes an enable/disable function and provides a differential LVDS output with a voltage swing of 350 mV. The rise and fall times are both 600 ps under specified load conditions. This product is suitable for applications requiring precise frequency control and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ASG2-D VCXO Crystal from Abracon, LLC, specifically the part number ASG2-D-V-B-698.812334MHZ, operates at a frequency of 698.812334 MHz and is designed for applications in networking, SONET/SDH, WiMax/WLAN, and DSL/ADSL, among others. It features a miniature size of 2.5 x 2.0 x 1.0 mm and is housed in a ceramic surface mount package. The device supports both 2.5V and 3.3V supply voltages, with a maximum current draw of 40 mA. The operating temperature range is specified from -40°C to +85°C, and the overall frequency stability is ±50 ppm. The VCXO includes an enable/disable function and provides a differential LVDS output with a voltage swing of 350 mV. The rise and fall times are both 600 ps under specified load conditions. This product is suitable for applications requiring precise frequency control and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
ASG2-D VCXO Crystal - ASG2-D-V-B-698.812334MHZ - Abracon, LLC
Spicewood, TX, United States
ASG2-D VCXO Crystal
ASG2-D-V-B-698.812334MHZ
ASG2-D VCXO Crystal ASG2-D-V-B-698.812334MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG2-D Type: VCXO Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 698.812334 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±50ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASG2-D
  • Type: VCXO
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 698.812334 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-12681-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12681-ND
Oscillators 535-12681-ND
698.812334MHz VCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

698.812334MHz VCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASG2-D-V-B-698.812334MHZ 535-12681-ND
Product Name ASG2-D VCXO Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 699 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillators - X136-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details