Abracon, LLC ASG-C XO (Standard) Crystal ASG-C-X-B-122.880MHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG-C Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.5V Frequency Stability: ±35ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG-C Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.5V Frequency Stability: ±35ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASG-C-X-B-122.880MHZ-T is a high-performance surface mount crystal oscillator from Abracon, LLC, designed for applications requiring precise frequency control. It operates at a frequency of 122.88 MHz and supports LVCMOS output. The device is rated for a supply voltage of 2.5V and has a maximum supply current of 35mA. It features an operating temperature range of -40°C to +85°C and offers a frequency stability of ±35 ppm over its operating temperature. The product is hermetically sealed, making it not moisture sensitive, and is compliant with RoHS standards. This oscillator is suitable for various applications, including networking, computing, and phase-locked loops.

Datasheet Summary
Powered by GS/AI

The ASG-C-X-B-122.880MHZ-T is a high-performance surface mount crystal oscillator from Abracon, LLC, designed for applications requiring precise frequency control. It operates at a frequency of 122.88 MHz and supports LVCMOS output. The device is rated for a supply voltage of 2.5V and has a maximum supply current of 35mA. It features an operating temperature range of -40°C to +85°C and offers a frequency stability of ±35 ppm over its operating temperature. The product is hermetically sealed, making it not moisture sensitive, and is compliant with RoHS standards. This oscillator is suitable for various applications, including networking, computing, and phase-locked loops.

Suppliers

Company
Product
Description
Supplier Links
ASG-C XO (Standard) Crystal - ASG-C-X-B-122.880MHZ-T - Abracon, LLC
Spicewood, TX, United States
ASG-C XO (Standard) Crystal
ASG-C-X-B-122.880MHZ-T
ASG-C XO (Standard) Crystal ASG-C-X-B-122.880MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASG-C Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.5V Frequency Stability: ±35ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASG-C
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 122.88 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±35ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 122.8800Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W9835 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 122.8800Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W9835
Xtal Osc Xo 122.8800Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W9835
XTAL OSC XO 122.8800MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 122.8800MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASG-C-X-B-122.880MHZ-T 96W9835
Product Name ASG-C XO (Standard) Crystal Xtal Osc Xo 122.8800Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 123 MHz
Frequency Stability 35 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF327FLXIT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details