Abracon, LLC ASFLMX XO (Standard) Crystal ASFLMX-25.000MHZ-5ABH

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMX Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 95mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMX Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 95mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMX XO (Standard) Crystal - ASFLMX-25.000MHZ-5ABH - Abracon, LLC
Spicewood, TX, United States
ASFLMX XO (Standard) Crystal
ASFLMX-25.000MHZ-5ABH
ASFLMX XO (Standard) Crystal ASFLMX-25.000MHZ-5ABH
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMX Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.375V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 95mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMX
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.4 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 2.375V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 95mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-12990-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12990-ND
Oscillators 535-12990-ND
25MHz XO (Standard) LVCMOS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASFLMX-25.000MHZ-5ABH 535-12990-ND
Product Name ASFLMX XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-5815C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510AAA91M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details