Abracon, LLC ASFLMP XO (Standard) MEMS ASFLMPC-48.000MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMP XO (Standard) MEMS - ASFLMPC-48.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASFLMP XO (Standard) MEMS
ASFLMPC-48.000MHZ-LR-T
ASFLMP XO (Standard) MEMS ASFLMPC-48.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 48 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 48 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9518-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9518-2-ND
Oscillators 535-9518-2-ND
48MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Cmos Mems Oscillator, 48 Mhz, Smd; Frequency Abracon - 45T7527 - Newark, An Avnet Company
Chicago, IL, United States
Cmos Mems Oscillator, 48 Mhz, Smd; Frequency Abracon
45T7527
Cmos Mems Oscillator, 48 Mhz, Smd; Frequency Abracon 45T7527
CMOS MEMS OSCILLATOR, 48 MHZ, SMD; Frequency:48MHz; No. of Pins:6; Operating Temperature Range:-40°C to +85°C; Oscillator Mounting:SMD; Reel Quantity:1000; Supply Voltage:2.25V to 3.6V RoHS Compliant: Yes

CMOS MEMS OSCILLATOR, 48 MHZ, SMD; Frequency:48MHz; No. of Pins:6; Operating Temperature Range:-40°C to +85°C; Oscillator Mounting:SMD; Reel Quantity:1000; Supply Voltage:2.25V to 3.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Abracon - 48T0358 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Abracon
48T0358
Mems Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Abracon 48T0358
MEMS OSCILLATOR, 48MHZ, 5 X 3.2MM, CMOS; Frequency Nom:48MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:ASFLMP Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 48MHZ, 5 X 3.2MM, CMOS; Frequency Nom:48MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:ASFLMP Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 48Mhz, Cmos, Smd, 5Mm X 3.2Mm Abracon - 51AK5803 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 48Mhz, Cmos, Smd, 5Mm X 3.2Mm Abracon
51AK5803
Mems Osc, 48Mhz, Cmos, Smd, 5Mm X 3.2Mm Abracon 51AK5803
MEMS OSC, 48MHZ, CMOS, SMD, 5MM X 3.2MM

MEMS OSC, 48MHZ, CMOS, SMD, 5MM X 3.2MM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASFLMPC-48.000MHZ-LR-T 535-9518-2-ND 45T7527 48T0358 51AK5803
Product Name ASFLMP XO (Standard) MEMS Oscillators Cmos Mems Oscillator, 48 Mhz, Smd; Frequency Abracon Mems Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Abracon Mems Osc, 48Mhz, Cmos, Smd, 5Mm X 3.2Mm Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 48 MHz 48 MHz 48 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers