Abracon, LLC ASFL1 XO (Standard) Crystal ASFL1-125.000MHZ-EC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 85mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 85mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFL1 XO (Standard) Crystal - ASFL1-125.000MHZ-EC-T - Abracon, LLC
Spicewood, TX, United States
ASFL1 XO (Standard) Crystal
ASFL1-125.000MHZ-EC-T
ASFL1 XO (Standard) Crystal ASFL1-125.000MHZ-EC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFL1 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 125 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 85mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFL1
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 300-8272-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-8272-6-ND
Oscillators 300-8272-6-ND
125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-8272-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-8272-1-ND
Oscillators 300-8272-1-ND
125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-8272-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-8272-2-ND
Oscillators 300-8272-2-ND
125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, 125Mhz, Smd; Frequency Abracon - 19M1883 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, 125Mhz, Smd; Frequency Abracon
19M1883
Crystal Oscillator, 125Mhz, Smd; Frequency Abracon 19M1883
CRYSTAL OSCILLATOR, 125MHZ, SMD; Frequency:125MHz; Supply Voltage:2.97V to 3.63V; Operating Temperature Range:-20°C to +70°C; Load Capacitance:15pF; Oscillator Mounting:SMD; No. of Pins:4; Leaded Process Compatible:Yes RoHS Compliant: Yes

CRYSTAL OSCILLATOR, 125MHZ, SMD; Frequency:125MHz; Supply Voltage:2.97V to 3.63V; Operating Temperature Range:-20°C to +70°C; Load Capacitance:15pF; Oscillator Mounting:SMD; No. of Pins:4; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASFL1-125.000MHZ-EC-T 300-8272-6-ND 19M1883
Product Name ASFL1 XO (Standard) Crystal Oscillators Crystal Oscillator, 125Mhz, Smd; Frequency Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 125 MHz 125 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC245-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillators - SIT1532AC-J5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - LMK61A2-125M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details