Abracon, LLC ASET XO (Standard) Crystal ASET-32.000MHZ-Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASET Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.03 mm Operating Temperature: -40°C ~ 85°C Frequency: 32 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3V Frequency Stability: ±10ppm Current - Supply (Max): 7mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASET Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.03 mm Operating Temperature: -40°C ~ 85°C Frequency: 32 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3V Frequency Stability: ±10ppm Current - Supply (Max): 7mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASET XO (Standard) Crystal - ASET-32.000MHZ-Y-T - Abracon, LLC
Spicewood, TX, United States
ASET XO (Standard) Crystal
ASET-32.000MHZ-Y-T
ASET XO (Standard) Crystal ASET-32.000MHZ-Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASET Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.03 mm Operating Temperature: -40°C ~ 85°C Frequency: 32 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3V Frequency Stability: ±10ppm Current - Supply (Max): 7mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASET
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.03 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASET-32.000MHZ-Y-T-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) CMOS Oscillator 3V Enable/Disable 6-SMD, No Lead

32MHz XO (Standard) CMOS Oscillator 3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Xtal Osc Xo 32.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon - 38T0790 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 32.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon
38T0790
Xtal Osc Xo 32.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon 38T0790
XTAL OSC XO 32.0000MHZ CMOS SMD / Tape & Reel (TR) EOL RoHS Compliant: Yes

XTAL OSC XO 32.0000MHZ CMOS SMD / Tape & Reel (TR) EOL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASET-32.000MHZ-Y-T ASET-32.000MHZ-Y-T-ND 38T0790
Product Name ASET XO (Standard) Crystal Oscillators Xtal Osc Xo 32.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 32 MHz
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - XC230-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details