Abracon, LLC ASET XO (Standard) Crystal ASET-30.000MHZ-Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASET Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.03 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3V Frequency Stability: ±10ppm Current - Supply (Max): 7mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASET Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.03 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3V Frequency Stability: ±10ppm Current - Supply (Max): 7mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASET XO (Standard) Crystal - ASET-30.000MHZ-Y-T - Abracon, LLC
Spicewood, TX, United States
ASET XO (Standard) Crystal
ASET-30.000MHZ-Y-T
ASET XO (Standard) Crystal ASET-30.000MHZ-Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASET Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.03 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3V Frequency Stability: ±10ppm Current - Supply (Max): 7mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASET
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.03 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 30 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon - 38T0788 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon
38T0788
Xtal Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon 38T0788
XTAL OSC XO 30.0000MHZ CMOS SMD / Tape & Reel (TR) EOL RoHS Compliant: Yes

XTAL OSC XO 30.0000MHZ CMOS SMD / Tape & Reel (TR) EOL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASET-30.000MHZ-Y-T 38T0788
Product Name ASET XO (Standard) Crystal Xtal Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Eol Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 30 MHz
Frequency Stability 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - XC315-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details