Abracon, LLC ASEMP XO (Standard) MEMS ASEMPC-30.000MHZ-Z-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Frequency: 30 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Frequency: 30 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMP XO (Standard) MEMS - ASEMPC-30.000MHZ-Z-T - Abracon, LLC
Spicewood, TX, United States
ASEMP XO (Standard) MEMS
ASEMPC-30.000MHZ-Z-T
ASEMP XO (Standard) MEMS ASEMPC-30.000MHZ-Z-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Frequency: 30 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±50ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -55°C ~ 125°C
  • Frequency: 30 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASEMPC-30.000MHZ-Z-T-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

30MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Mems Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7311 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
45T7311
Mems Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 45T7311
MEMS OSC XO 30.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 30.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASEMPC-30.000MHZ-Z-T ASEMPC-30.000MHZ-Z-T-ND 45T7311
Product Name ASEMP XO (Standard) MEMS Oscillators Mems Osc Xo 30.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 30 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC1455BD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
Surface Mount Oscillators - ECOC-7050-19.440-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers