LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 535-9441-ND |
| Product Name | Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 14-VFQFN Exposed Pad |
| Features / Standards | Lead-Free |
| Frequency Stability | 25 ppm |