Abracon, LLC ASEMDLC XO (Standard) MEMS ASEMDLC-LR

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDLC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS, LVDS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 49mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 74.25MHz, 100MHz, 125MHz, 148.5MHz, 150MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 74.25MHz, 75MHz, 125MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDLC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS, LVDS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 49mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 74.25MHz, 100MHz, 125MHz, 148.5MHz, 150MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 74.25MHz, 75MHz, 125MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMDLC XO (Standard) MEMS - ASEMDLC-LR - Abracon, LLC
Spicewood, TX, United States
ASEMDLC XO (Standard) MEMS
ASEMDLC-LR
ASEMDLC XO (Standard) MEMS ASEMDLC-LR
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDLC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS, LVDS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 49mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 74.25MHz, 100MHz, 125MHz, 148.5MHz, 150MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 74.25MHz, 75MHz, 125MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMDLC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: Enable/Disable
  • Output: CMOS, LVDS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 49mA (Typ)
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 74.25MHz, 100MHz, 125MHz, 148.5MHz, 150MHz, 156.25MHz
  • Frequency - Output 2: 25MHz, 50MHz, 74.25MHz, 75MHz, 125MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos/lvds; Configurable Frequency Min Abracon - 45T7198 - Newark, An Avnet Company
Chicago, IL, United States
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos/lvds; Configurable Frequency Min Abracon
45T7198
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos/lvds; Configurable Frequency Min Abracon 45T7198
PIN CONFIG, MEMS, 3.2Mm x 2.5MM, CMOS/LVDS; Configurable Frequency Min:25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMDLC Series; Frequency Max:170MHzRoHS Compliant: Yes

PIN CONFIG, MEMS, 3.2Mm x 2.5MM, CMOS/LVDS; Configurable Frequency Min:25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMDLC Series; Frequency Max:170MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMDLC-LR 45T7198
Product Name ASEMDLC XO (Standard) MEMS Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos/lvds; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-7.37#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 7.37 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details