Abracon, LLC ASEMDC XO (Standard) MEMS ASEMDC2-ZR

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMDC XO (Standard) MEMS - ASEMDC2-ZR - Abracon, LLC
Spicewood, TX, United States
ASEMDC XO (Standard) MEMS
ASEMDC2-ZR
ASEMDC XO (Standard) MEMS ASEMDC2-ZR
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMDC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -55°C ~ 125°C
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 32mA (Typ)
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 100MHz, 106.25MHz, 125MHz, 156.25MHz
  • Frequency - Output 2: 25MHz, 50MHz, 100MHz, 125MHz, 156.25MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon - 45T7192 - Newark, An Avnet Company
Chicago, IL, United States
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
45T7192
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon 45T7192
PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMDC Series; Supply Voltage Min:2.25VRoHS Compliant: Yes

PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMDC Series; Supply Voltage Min:2.25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMDC2-ZR 45T7192
Product Name ASEMDC XO (Standard) MEMS Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free
Frequency Stability 25 ppm 25 ppm
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details