Abracon, LLC ASEMDC XO (Standard) MEMS ASEMDC1-ZR-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 24MHz, 25MHz, 27MHz, 40MHz, 50MHz Frequency - Output 2: 24MHz, 25MHz, 27MHz, 48MHz, 50MHz, 54MHz, 125MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 24MHz, 25MHz, 27MHz, 40MHz, 50MHz Frequency - Output 2: 24MHz, 25MHz, 27MHz, 48MHz, 50MHz, 54MHz, 125MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMDC XO (Standard) MEMS - ASEMDC1-ZR-T3 - Abracon, LLC
Spicewood, TX, United States
ASEMDC XO (Standard) MEMS
ASEMDC1-ZR-T3
ASEMDC XO (Standard) MEMS ASEMDC1-ZR-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMDC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 32mA (Typ) Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 24MHz, 25MHz, 27MHz, 40MHz, 50MHz Frequency - Output 2: 24MHz, 25MHz, 27MHz, 48MHz, 50MHz, 54MHz, 125MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMDC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -55°C ~ 125°C
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 32mA (Typ)
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 24MHz, 25MHz, 27MHz, 40MHz, 50MHz
  • Frequency - Output 2: 24MHz, 25MHz, 27MHz, 48MHz, 50MHz, 54MHz, 125MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7189 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon
45T7189
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon 45T7189
MEMS OSC XO 2.25V-3.6V 14VFQFN / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 2.25V-3.6V 14VFQFN / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMDC1-ZR-T3 45T7189
Product Name ASEMDC XO (Standard) MEMS Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 25 ppm
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-16.384-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-355-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details