Abracon, LLC ASEMCLP XO (Standard) MEMS ASEMCLP-LR

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 58mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 106.25MHz, 125MHz, 156.25MHz, 212.5MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 58mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 106.25MHz, 125MHz, 156.25MHz, 212.5MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMCLP XO (Standard) MEMS - ASEMCLP-LR - Abracon, LLC
Spicewood, TX, United States
ASEMCLP XO (Standard) MEMS
ASEMCLP-LR
ASEMCLP XO (Standard) MEMS ASEMCLP-LR
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCLP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 58mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 106.25MHz, 125MHz, 156.25MHz, 212.5MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMCLP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 58mA
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 106.25MHz, 125MHz, 156.25MHz, 212.5MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon - 45T7182 - Newark, An Avnet Company
Chicago, IL, United States
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
45T7182
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon 45T7182
PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:106.25MHz; Configurable Frequency Max:212.5MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCLP Series; Frequency Max:460MHzRoHS Compliant: Yes

PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:106.25MHz; Configurable Frequency Max:212.5MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCLP Series; Frequency Max:460MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMCLP-LR 45T7182
Product Name ASEMCLP XO (Standard) MEMS Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
MEMS Oscillators - 1898699P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details