Abracon, LLC ASEMCC XO (Standard) MEMS ASEMCC3-ZR

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMCC XO (Standard) MEMS - ASEMCC3-ZR - Abracon, LLC
Spicewood, TX, United States
ASEMCC XO (Standard) MEMS
ASEMCC3-ZR
ASEMCC XO (Standard) MEMS ASEMCC3-ZR
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -55°C ~ 125°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMCC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -55°C ~ 125°C
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon - 45T7178 - Newark, An Avnet Company
Chicago, IL, United States
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
45T7178
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon 45T7178
PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:25MHz; Configurable Frequency Max:150MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCC Series; Supply Voltage Min:2.25V RoHS Compliant: Yes

PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:25MHz; Configurable Frequency Max:150MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCC Series; Supply Voltage Min:2.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMCC3-ZR 45T7178
Product Name ASEMCC XO (Standard) MEMS Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details