Abracon, LLC ASEMCC XO (Standard) MEMS ASEMCC3-LR-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMCC XO (Standard) MEMS - ASEMCC3-LR-T3 - Abracon, LLC
Spicewood, TX, United States
ASEMCC XO (Standard) MEMS
ASEMCC3-LR-T3
ASEMCC XO (Standard) MEMS ASEMCC3-LR-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMCC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 25MHz, 75MHz, 125MHz, 150MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7177 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon
45T7177
Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon 45T7177
MEMS OSC XO 2.25V-3.6V 14VFQFN / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 2.25V-3.6V 14VFQFN / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMCC3-LR-T3 45T7177
Product Name ASEMCC XO (Standard) MEMS Mems Osc Xo 2.25V-3.6V 14Vfqfn / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-43782-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510AAA004720AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers