Abracon, LLC ASEMCC XO (Standard) MEMS ASEMCC2-LR

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 106.25MHz, 125MHz, 155.52MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 106.25MHz, 125MHz, 155.52MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMCC XO (Standard) MEMS - ASEMCC2-LR - Abracon, LLC
Spicewood, TX, United States
ASEMCC XO (Standard) MEMS
ASEMCC2-LR
ASEMCC XO (Standard) MEMS ASEMCC2-LR
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMCC Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 14-VFQFN Exposed Pad Frequency - Output 1: 106.25MHz, 125MHz, 155.52MHz, 156.25MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMCC
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 14-VFQFN Exposed Pad
  • Frequency - Output 1: 106.25MHz, 125MHz, 155.52MHz, 156.25MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon - 45T7172 - Newark, An Avnet Company
Chicago, IL, United States
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
45T7172
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon 45T7172
PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:106.25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCC Series; Frequency Max:170MHzRoHS Compliant: Yes

PIN CONFIG, MEMS, 3.2MM X 2.5MM, CMOS; Configurable Frequency Min:106.25MHz; Configurable Frequency Max:156.25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:ASEMCC Series; Frequency Max:170MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMCC2-LR 45T7172
Product Name ASEMCC XO (Standard) MEMS Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 7675244P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details