Abracon, LLC ASEMB XO (Standard) MEMS ASEMB-74.250MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 74.25 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 74.25 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMB XO (Standard) MEMS - ASEMB-74.250MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASEMB XO (Standard) MEMS
ASEMB-74.250MHZ-LR-T
ASEMB XO (Standard) MEMS ASEMB-74.250MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 74.25 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 74.25 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1339635-ASEMB-74.250MHZ-LR-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339635-ASEMB-74.250MHZ-LR-T
Crystals, Oscillators, Resonators - Oscillators 1339635-ASEMB-74.250MHZ-LR-T
Win Source Part Number: 1339635-ASEMB-74.250 MHZ-LR-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASEMB, Pure Silicon™ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 74.25 MHz Function: Standby (Power Down) Output: LVCMOS Current - Supply (Max): 15mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1339635-ASEMB-74.250MHZ-LR-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASEMB, Pure Silicon™
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 74.25 MHz
Function: Standby (Power Down)
Output: LVCMOS
Current - Supply (Max): 15mA
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 535-12176-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12176-2-ND
Oscillators 535-12176-2-ND
74.25MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

74.25MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-12176-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12176-6-ND
Oscillators 535-12176-6-ND
74.25MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

74.25MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-12176-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12176-1-ND
Oscillators 535-12176-1-ND
74.25MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

74.25MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
MEMS Oscillators - 2413101 - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
2413101
MEMS Oscillators 2413101
Abracon ASEMB-74.250MHZ-LR-T

Abracon ASEMB-74.250MHZ-LR-T

Supplier's Site
MEMS Oscillators - 2413101P - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
2413101P
MEMS Oscillators 2413101P
Abracon ASEMB-74.250MHZ-LR-T

Abracon ASEMB-74.250MHZ-LR-T

Supplier's Site
MEMS Oscillators - 2413100 - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
2413100
MEMS Oscillators 2413100
Abracon ASEMB-74.250MHZ-LR-T

Abracon ASEMB-74.250MHZ-LR-T

Supplier's Site
MEMS OSC XO 74.2500MHZ LVCMOS

MEMS OSC XO 74.2500MHZ LVCMOS

Supplier's Site
MEMS OSC XO 74.2500MHZ LVCMOS

MEMS OSC XO 74.2500MHZ LVCMOS

Supplier's Site Datasheet
Mems Oscillator, 74Mhz, Smd, 3.2 X 2.5Mm; Frequency Nom Abracon - 51AC8853 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 74Mhz, Smd, 3.2 X 2.5Mm; Frequency Nom Abracon
51AC8853
Mems Oscillator, 74Mhz, Smd, 3.2 X 2.5Mm; Frequency Nom Abracon 51AC8853
MEMS OSCILLATOR, 74MHZ, SMD, 3.2 X 2.5MM; Frequency Nom:74.25MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:Pure Silicon ASEMB Series; Oscillator Output RoHS Compliant: Yes

MEMS OSCILLATOR, 74MHZ, SMD, 3.2 X 2.5MM; Frequency Nom:74.25MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:Pure Silicon ASEMB Series; Oscillator Output RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 74.25Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon - 73AJ1321 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 74.25Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon
73AJ1321
Mems Osc, 74.25Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon 73AJ1321
MEMS OSC, 74.25MHZ, CMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

MEMS OSC, 74.25MHZ, CMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASEMB-74.250MHZ-LR-T 1339635-ASEMB-74.250MHZ-LR-T 535-12176-2-ND 2413101 ASEMB-74.250MHZ-LR-T ASEMB-74.250MHZ-LR-T 51AC8853 73AJ1321
Product Name ASEMB XO (Standard) MEMS Crystals, Oscillators, Resonators - Oscillators Oscillators MEMS Oscillators Oscillators Oscillators Mems Oscillator, 74Mhz, Smd, 3.2 X 2.5Mm; Frequency Nom Abracon Mems Osc, 74.25Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 74.25 MHz 74.25 MHz 74.25 MHz 74.25 MHz 74.25 MHz 74.25 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366475-SIT9120AI-2D1-33E156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details