Abracon, LLC ASEMB XO (Standard) MEMS ASEMB-33.333MHZ-LY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon ASEMB Series MEMS Oscillator is a compact clock oscillator designed for various applications, including consumer electronics and industrial equipment. Operating at a frequency of 33 MHz, it offers exceptional frequency stability of ±10 ppm over a temperature range of -40 to +105°C. The device operates at a supply voltage of 3.3 V and consumes less than 10 mA of power. Its ultra-miniature size of 3.2 mm x 2.5 mm makes it suitable for low-profile equipment. The oscillator is also capable of withstanding mechanical shocks of up to 30 kg, making it robust for demanding environments. Additionally, it is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Abracon ASEMB Series MEMS Oscillator is a compact clock oscillator designed for various applications, including consumer electronics and industrial equipment. Operating at a frequency of 33 MHz, it offers exceptional frequency stability of ±10 ppm over a temperature range of -40 to +105°C. The device operates at a supply voltage of 3.3 V and consumes less than 10 mA of power. Its ultra-miniature size of 3.2 mm x 2.5 mm makes it suitable for low-profile equipment. The oscillator is also capable of withstanding mechanical shocks of up to 30 kg, making it robust for demanding environments. Additionally, it is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
ASEMB XO (Standard) MEMS - ASEMB-33.333MHZ-LY-T - Abracon, LLC
Spicewood, TX, United States
ASEMB XO (Standard) MEMS
ASEMB-33.333MHZ-LY-T
ASEMB XO (Standard) MEMS ASEMB-33.333MHZ-LY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 33.333 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11079-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11079-1-ND
Oscillators 535-11079-1-ND
33.333MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

33.333MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11079-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11079-6-ND
Oscillators 535-11079-6-ND
33.333MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

33.333MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11079-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11079-2-ND
Oscillators 535-11079-2-ND
33.333MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

33.333MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1336807-ASEMB-33.333MHZ-LY-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1336807-ASEMB-33.333MHZ-LY-T
Crystals, Oscillators, Resonators - Oscillators 1336807-ASEMB-33.333MHZ-LY-T
Win Source Part Number: 1336807-ASEMB-33.333 MHZ-LY-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASEMB, Pure Silicon™ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 16mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1336807-ASEMB-33.333MHZ-LY-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASEMB, Pure Silicon™
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 33.333 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 16mA
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
MEMS Oscillators - 2413093 - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
2413093
MEMS Oscillators 2413093
Abracon ASEMB-33.333MHZ-LY-T

Abracon ASEMB-33.333MHZ-LY-T

Supplier's Site
MEMS Oscillators - 2413094P - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
2413094P
MEMS Oscillators 2413094P
Abracon ASEMB-33.333MHZ-LY-T

Abracon ASEMB-33.333MHZ-LY-T

Supplier's Site
MEMS Oscillators - 2413094 - RS Components, Ltd.
Corby, Northants, United Kingdom
MEMS Oscillators
2413094
MEMS Oscillators 2413094
Abracon ASEMB-33.333MHZ-LY-T

Abracon ASEMB-33.333MHZ-LY-T

Supplier's Site
MEMS OSC XO 33.3330MHZ CMOS SMD

MEMS OSC XO 33.3330MHZ CMOS SMD

Supplier's Site
Oscillator 3.2 X 2.5 X 1.1Mm, Hcmos/ttl, 31.7 ~ 3.633Mhz, 10Ppm -40+85C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon - 29AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator 3.2 X 2.5 X 1.1Mm, Hcmos/ttl, 31.7 ~ 3.633Mhz, 10Ppm -40+85C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon
29AC2541
Oscillator 3.2 X 2.5 X 1.1Mm, Hcmos/ttl, 31.7 ~ 3.633Mhz, 10Ppm -40+85C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon 29AC2541
OSCILLATOR 3.2 X 2.5 X 1.1MM, HCMOS/TTL, 31.7 ~ 3.633MHZ, 10PPM -40+85C, 1.7 ~ 3.6 VDC ROHS COMPLIANT: YES

OSCILLATOR 3.2 X 2.5 X 1.1MM, HCMOS/TTL, 31.7 ~ 3.633MHZ, 10PPM -40+85C, 1.7 ~ 3.6 VDC ROHS COMPLIANT: YES

Supplier's Site
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 33 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon - 38T0752 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 33 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon
38T0752
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 33 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon 38T0752
MEMS Oscillator, Clock, Pure SiliconT, ASEMB Series, 33 MHz, 10 ppm, 3.3 V, SMD, 3.2mm x 2.5mm RoHS Compliant: Yes

MEMS Oscillator, Clock, Pure SiliconT, ASEMB Series, 33 MHz, 10 ppm, 3.3 V, SMD, 3.2mm x 2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 33 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon - 40Y2150 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 33 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon
40Y2150
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 33 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon 40Y2150
MEMS Oscillator, Clock, Pure SiliconT, ASEMB Series, 33 MHz, 10 ppm, 3.3 V, SMD, 3.2mm x 2.5mm RoHS Compliant: Yes

MEMS Oscillator, Clock, Pure SiliconT, ASEMB Series, 33 MHz, 10 ppm, 3.3 V, SMD, 3.2mm x 2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASEMB-33.333MHZ-LY-T 535-11079-1-ND 1336807-ASEMB-33.333MHZ-LY-T 2413093 ASEMB-33.333MHZ-LY-T 29AC2541 38T0752
Product Name ASEMB XO (Standard) MEMS Oscillators Crystals, Oscillators, Resonators - Oscillators MEMS Oscillators Oscillators Oscillator 3.2 X 2.5 X 1.1Mm, Hcmos/ttl, 31.7 ~ 3.633Mhz, 10Ppm -40+85C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon Mems Oscillator, Clock, Pure Silicont, Asemb Series, 33 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 33.33 MHz 33.33 MHz 33.33 MHz 33.33 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data