ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Win Source Part Number: 1341138-ASEMB-25.000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASEMB, Pure Silicon™
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 25 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 16mA
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 15µA
25MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
25MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
25MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
MEMS Oscillator, Clock, Pure SiliconT, ASEMB Series, 25 MHz, 50 ppm, 3.3 V, SMD, 3.2mm x 2.5mm RoHS Compliant: Yes
MEMS OSC, 25MHZ, 3.2 X 2.5MM, LVCMOS; Frequency Nom:25MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:ASEMB Series; Oscillator Output Compatibility:LVCMOS
MEMS OSC XO 25.0000MHZ CMOS SMD
| Abracon, LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | ASEMB-25.000MHZ-LC-T | 1341138-ASEMB-25.000MHZ-LC-T | 535-11750-1-ND | 47W1333 | 56AC7571 | ASEMB-25.000MHZ-LC-T |
| Product Name | ASEMB XO (Standard) MEMS | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Mems Oscillator, Clock, Pure Silicont, Asemb Series, 25 Mhz, 50 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon | Mems Osc, 25Mhz, 3.2 X 2.5Mm, Lvcmos; Frequency Nom Abracon | Oscillators |
| Features / Standards | RoHS; Lead-Free | Lead-Free | RoHS | RoHS | ||
| Frequency | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |