Abracon, LLC ASEMB XO (Standard) MEMS ASEMB-20.000MHZ-XY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMB XO (Standard) MEMS - ASEMB-20.000MHZ-XY-T - Abracon, LLC
Spicewood, TX, United States
ASEMB XO (Standard) MEMS
ASEMB-20.000MHZ-XY-T
ASEMB XO (Standard) MEMS ASEMB-20.000MHZ-XY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMB Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 20 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11122-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11122-1-ND
Oscillators 535-11122-1-ND
20MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11122-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11122-6-ND
Oscillators 535-11122-6-ND
20MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11122-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11122-2-ND
Oscillators 535-11122-2-ND
20MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1171788-ASEMB-20.000MHZ-XY-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1171788-ASEMB-20.000MHZ-XY-T
Crystals, Oscillators, Resonators - Oscillators 1171788-ASEMB-20.000MHZ-XY-T
Win Source Part Number: 1171788-ASEMB-20.000 MHZ-XY-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ASEMB, Pure Silicon™ Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±10ppm Current - Supply (Max): 16mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Other Names: 535-11122-2,ASEMB200 00MHZXYT,535-11122-6 ,535-11122-1

Win Source Part Number: 1171788-ASEMB-20.000MHZ-XY-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ASEMB, Pure Silicon™
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 16mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Other Names: 535-11122-2,ASEMB20000MHZXYT,535-11122-6,535-11122-1

Buy Now Datasheet
MEMS OSC XO 20.0000MHZ CMOS SMD

MEMS OSC XO 20.0000MHZ CMOS SMD

Supplier's Site
Mems Oscillator, 20Mhz, Smd; Frequency Abracon - 38T0731 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 20Mhz, Smd; Frequency Abracon
38T0731
Mems Oscillator, 20Mhz, Smd; Frequency Abracon 38T0731
MEMS OSCILLATOR, 20MHZ, SMD; Frequency:20MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

MEMS OSCILLATOR, 20MHZ, SMD; Frequency:20MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 20 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon - 40Y2141 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 20 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon
40Y2141
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 20 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon 40Y2141
MEMS Oscillator, Clock, Pure SiliconT, ASEMB Series, 20 MHz, 10 ppm, 3.3 V, SMD, 3.2mm x 2.5mm RoHS Compliant: Yes

MEMS Oscillator, Clock, Pure SiliconT, ASEMB Series, 20 MHz, 10 ppm, 3.3 V, SMD, 3.2mm x 2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASEMB-20.000MHZ-XY-T 535-11122-1-ND 1171788-ASEMB-20.000MHZ-XY-T ASEMB-20.000MHZ-XY-T 38T0731 40Y2141
Product Name ASEMB XO (Standard) MEMS Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators Mems Oscillator, 20Mhz, Smd; Frequency Abracon Mems Oscillator, Clock, Pure Silicont, Asemb Series, 20 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 20 MHz 20 MHz 20 MHz 20 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data