Abracon, LLC ASEM XO (Standard) MEMS ASEM1-32.000MHZ-LC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEM XO (Standard) MEMS - ASEM1-32.000MHZ-LC-T - Abracon, LLC
Spicewood, TX, United States
ASEM XO (Standard) MEMS
ASEM1-32.000MHZ-LC-T
ASEM XO (Standard) MEMS ASEM1-32.000MHZ-LC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9769-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9769-2-ND
Oscillators 535-9769-2-ND
32MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

32MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - ASEM1-32.000MHZ-LC-T - 808978-ASEM1-32.000MHZ-LC-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ASEM1-32.000MHZ-LC-T
808978-ASEM1-32.000MHZ-LC-T
Oscillators - ASEM1-32.000MHZ-LC-T 808978-ASEM1-32.000MHZ-LC-T
Manufacturer: Abracon LLC Win Source Part Number: 808978-ASEM1-32.000M HZ-LC-T Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 32MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.035" (0.90mm) Current - Supply (Disable) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: MEMS Current - Supply (Maximum): 10mA

Manufacturer: Abracon LLC
Win Source Part Number: 808978-ASEM1-32.000MHZ-LC-T
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 32MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.035" (0.90mm)
Current - Supply (Disable) (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: MEMS
Current - Supply (Maximum): 10mA

Buy Now
Mems Oscillator, 32Mhz, Smd; Frequency Abracon - 14N5899 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 32Mhz, Smd; Frequency Abracon
14N5899
Mems Oscillator, 32Mhz, Smd; Frequency Abracon 14N5899
MEMS OSCILLATOR, 32MHZ, SMD; Frequency:32MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°C RoHS Compliant: Yes

MEMS OSCILLATOR, 32MHZ, SMD; Frequency:32MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ASEM1-32.000MHZ-LC-T 535-9769-2-ND 808978-ASEM1-32.000MHZ-LC-T 14N5899
Product Name ASEM XO (Standard) MEMS Oscillators Oscillators - ASEM1-32.000MHZ-LC-T Mems Oscillator, 32Mhz, Smd; Frequency Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 32 MHz 32 MHz 32 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ABA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers