Abracon, LLC Oscillators ASE7-38.400MHZ-LR-T

Description
XTAL OSC XO 38.4 MHZ 1.2V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 38.4 MHZ 1.2V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 535-ASE7-38.400MHZ-LR-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 38.4 MHZ 1.2V CMOS

XTAL OSC XO 38.4 MHZ 1.2V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 535-ASE7-38.400MHZ-LR-TTR-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Through Hole Oscillators - ECS-100AX-012.2 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA148M500BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-300P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details