Abracon, LLC ASE2 XO (Standard) Crystal ASE2-20.000MHZ-LC-T

Description
RoHS/RoHS II Compliant Series: ASE2 Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 20 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.5V Frequency Stability: ±50ppm Current - Supply (Max): 8mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASE2 Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 20 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.5V Frequency Stability: ±50ppm Current - Supply (Max): 8mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASE2 XO (Standard) Crystal - ASE2-20.000MHZ-LC-T - Abracon, LLC
Spicewood, TX, United States
ASE2 XO (Standard) Crystal
ASE2-20.000MHZ-LC-T
ASE2 XO (Standard) Crystal ASE2-20.000MHZ-LC-T
RoHS/RoHS II Compliant Series: ASE2 Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 20 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.5V Frequency Stability: ±50ppm Current - Supply (Max): 8mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASE2
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.2 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 20 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 8mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14437-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14437-2-ND
Oscillators 535-14437-2-ND
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-14437-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14437-6-ND
Oscillators 535-14437-6-ND
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-14437-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14437-1-ND
Oscillators 535-14437-1-ND
20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASE2-20.000MHZ-LC-T 535-14437-2-ND
Product Name ASE2 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 20 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S7 - S73305T-90.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-20 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 50-ECS-2016MV-400-BP-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details