Abracon, LLC ASE XO (Standard) Crystal ASE-7.3728MHZ-LC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASE Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASE Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
ASE XO (Standard) Crystal
ASE-7.3728MHZ-LC-T
ASE XO (Standard) Crystal ASE-7.3728MHZ-LC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASE Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 7.3728 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASE
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.2 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 7.3728 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Oscillators - 2403570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403570
Crystal Oscillators 2403570
Abracon ASE-7.3728MHZ-LC-T

Abracon ASE-7.3728MHZ-LC-T

Supplier's Site
Crystal Oscillators - 2403571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403571
Crystal Oscillators 2403571
Abracon ASE-7.3728MHZ-LC-T

Abracon ASE-7.3728MHZ-LC-T

Supplier's Site
Crystal Oscillators - 2403571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2403571P
Crystal Oscillators 2403571P
Abracon ASE-7.3728MHZ-LC-T

Abracon ASE-7.3728MHZ-LC-T

Supplier's Site
Osc, 7.3728Mhz, 3.2 X 2.5Mm, Lvcmos; Frequency Nom Abracon - 40Y2134 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 7.3728Mhz, 3.2 X 2.5Mm, Lvcmos; Frequency Nom Abracon
40Y2134
Osc, 7.3728Mhz, 3.2 X 2.5Mm, Lvcmos; Frequency Nom Abracon 40Y2134
OSC, 7.3728MHZ, 3.2 X 2.5MM, LVCMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:ASE Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 7.3728MHZ, 3.2 X 2.5MM, LVCMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:ASE Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Xtal Osc Xo 7.3728Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 89M5088 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 7.3728Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
89M5088
Xtal Osc Xo 7.3728Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 89M5088
XTAL OSC XO 7.3728MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 7.3728MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
Oscillator, 7.3728Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon - 73AJ1276 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 7.3728Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon
73AJ1276
Oscillator, 7.3728Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon 73AJ1276
OSCILLATOR, 7.3728MHZ, CMOS, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

OSCILLATOR, 7.3728MHZ, CMOS, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASE-7.3728MHZ-LC-T 2403570 40Y2134 89M5088 73AJ1276
Product Name ASE XO (Standard) Crystal Crystal Oscillators Osc, 7.3728Mhz, 3.2 X 2.5Mm, Lvcmos; Frequency Nom Abracon Xtal Osc Xo 7.3728Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon Oscillator, 7.3728Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS RoHS RoHS RoHS
Frequency 7.37 MHz 7.37 MHz 7.37 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillator Crystal - 510ACB180M000CAG - Richardson RFPD
Specs
Frequency 180 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - XC270-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details