Abracon, LLC Oscillators ASE-50.000MHZ-E-T

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 535-ASE-50.000MHZ-E-TDKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-ASE-50.000MHZ-E-TCT-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-ASE-50.000MHZ-E-TTR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 535-ASE-50.000MHZ-E-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CP - 081462-TLC555CP - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 2.1 MHz
View Details
3 suppliers