Abracon, LLC ASE XO (Standard) Crystal ASE-12.500MHZ-ET

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASE Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASE Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
ASE XO (Standard) Crystal
ASE-12.500MHZ-ET
ASE XO (Standard) Crystal ASE-12.500MHZ-ET
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASE Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.5 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±100ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASE
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 12.5 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±100ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 12.5000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1588 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 12.5000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1588
Xtal Osc Xo 12.5000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1588
XTAL OSC XO 12.5000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 12.5000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASE-12.500MHZ-ET 25R1588
Product Name ASE XO (Standard) Crystal Xtal Osc Xo 12.5000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 12.5 MHz
Frequency Stability 100 ppm
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details