32.768kHz XO (Standard) CMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
32.768kHz XO (Standard) CMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
32.768kHz XO (Standard) CMOS Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 32.7680KHZ CMOS SMD
OSC, 32.768KHZ, CMOS/LVCMOS, 2.5Mm x 2MM ROHS COMPLIANT: YES
OSC, 32.768KHZ, CMOS/LVCMOS, 2.5Mm x 2MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 535-ASDKDV-32.768KHZ-LR-TCT-ND | ASDKDV-32.768KHZ-LR-T | 56AJ9420 |
| Product Name | Oscillators | Oscillators | Osc, 32.768Khz, Cmos/lvcmos, 2.5Mm X 2Mm Rohs Compliant Abracon |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 25 ppm | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |