Abracon, LLC ASDK XO (Standard) Crystal ASDK2-32.768KHZ-LRT

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDK Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 1.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDK Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 1.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASDK XO (Standard) Crystal - ASDK2-32.768KHZ-LRT - Abracon, LLC
Spicewood, TX, United States
ASDK XO (Standard) Crystal
ASDK2-32.768KHZ-LRT
ASDK XO (Standard) Crystal ASDK2-32.768KHZ-LRT
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDK Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 1.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASDK
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.95 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Oscillators - 1712707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1712707
Crystal Oscillators 1712707
Abracon ASDK2-32.768KHZ-LRT Oscillator

Abracon ASDK2-32.768KHZ-LRT Oscillator

Supplier's Site
Crystal Oscillators - 1712320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1712320
Crystal Oscillators 1712320
Abracon ASDK2-32.768KHZ-LRT Oscillator

Abracon ASDK2-32.768KHZ-LRT Oscillator

Supplier's Site
Oscillators - 535-10003-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10003-2-ND
Oscillators 535-10003-2-ND
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10003-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10003-6-ND
Oscillators 535-10003-6-ND
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-10003-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10003-1-ND
Oscillators 535-10003-1-ND
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 32.7680KHZ CMOS SMD

XTAL OSC XO 32.7680KHZ CMOS SMD

Supplier's Site Datasheet
Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon - 14T0102 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon
14T0102
Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon 14T0102
OSCILLATOR, 32.768KHZ, 2.5 X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDK Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 2.5 X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDK Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon - 51AC8824 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon
51AC8824
Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon 51AC8824
OSC, 32.768KHZ, 2.5MM X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDK Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OSC, 32.768KHZ, 2.5MM X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDK Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon - 73AJ1188 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon
73AJ1188
Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon 73AJ1188
OSC, 32.768KHZ, CMOS, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

OSC, 32.768KHZ, CMOS, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASDK2-32.768KHZ-LRT 1712707 535-10003-2-ND ASDK2-32.768KHZ-LRT 14T0102 51AC8824 73AJ1188
Product Name ASDK XO (Standard) Crystal Crystal Oscillators Oscillators Oscillators Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS RoHS
Frequency 32.77 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data