Abracon, LLC ASDK XO (Standard) Crystal ASDK-32.768KHZ-LRT

Description
RoHS/RoHS II Compliant Series: ASDK Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 3.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASDK Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 3.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASDK XO (Standard) Crystal - ASDK-32.768KHZ-LRT - Abracon, LLC
Spicewood, TX, United States
ASDK XO (Standard) Crystal
ASDK-32.768KHZ-LRT
ASDK XO (Standard) Crystal ASDK-32.768KHZ-LRT
RoHS/RoHS II Compliant Series: ASDK Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 3.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASDK
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.95 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 3.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9999-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9999-1-ND
Oscillators 535-9999-1-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9999-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9999-6-ND
Oscillators 535-9999-6-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-9999-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9999-2-ND
Oscillators 535-9999-2-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillators - 1712321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1712321
Crystal Oscillators 1712321
Abracon ASDK-32.768KHZ-LRT Oscillator

Abracon ASDK-32.768KHZ-LRT Oscillator

Supplier's Site
Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon - 14T0100 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon
14T0100
Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon 14T0100
OSCILLATOR, 32.768KHZ, 2.5 X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:ASDK Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 2.5 X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:ASDK Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon - 51AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon
51AC8822
Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon 51AC8822
OSC, 32.768KHZ, 2.5MM X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:ASDK Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OSC, 32.768KHZ, 2.5MM X 2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:ASDK Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon - 73AJ1185 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon
73AJ1185
Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon 73AJ1185
OSC, 32.768KHZ, CMOS, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

OSC, 32.768KHZ, CMOS, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site
XTAL OSC XO 32.7680KHZ CMOS SMD

XTAL OSC XO 32.7680KHZ CMOS SMD

Supplier's Site
XTAL OSC XO 32.7680KHZ CMOS SMD

XTAL OSC XO 32.7680KHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASDK-32.768KHZ-LRT 535-9999-1-ND 1712321 14T0100 51AC8822 73AJ1185 ASDK-32.768KHZ-LRT ASDK-32.768KHZ-LRT
Product Name ASDK XO (Standard) Crystal Oscillators Crystal Oscillators Oscillator, 32.768Khz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos; Frequency Nom Abracon Osc, 32.768Khz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon Oscillators Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 32.77 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data