Abracon, LLC ASD XO (Standard) Crystal ASD3-66.000MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 66 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 66 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD XO (Standard) Crystal - ASD3-66.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASD XO (Standard) Crystal
ASD3-66.000MHZ-LR-T
ASD XO (Standard) Crystal ASD3-66.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 66 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASD
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 66 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 66.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 38T0682 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 66.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
38T0682
Xtal Osc Xo 66.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 38T0682
XTAL OSC XO 66.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 66.0000MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASD3-66.000MHZ-LR-T 38T0682
Product Name ASD XO (Standard) Crystal Xtal Osc Xo 66.0000Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 66 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-258-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BPWRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers