Abracon, LLC ASD XO (Standard) Crystal ASD1-7.3728MHZ-EC-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 5.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 5.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD XO (Standard) Crystal - ASD1-7.3728MHZ-EC-T - Abracon, LLC
Spicewood, TX, United States
ASD XO (Standard) Crystal
ASD1-7.3728MHZ-EC-T
ASD XO (Standard) Crystal ASD1-7.3728MHZ-EC-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3V Frequency Stability: ±50ppm Current - Supply (Max): 5.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASD
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 7.3728 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 5.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASD1-7.3728MHZ-EC-T
Product Name ASD XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 7.37 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - IS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ABA150M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details