Abracon, LLC ASCO XO (Standard) Crystal ASCO2-72.000MHZ-LB-T3

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±40ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±40ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO2-72.000MHZ-LB-T3 - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO2-72.000MHZ-LB-T3
ASCO XO (Standard) Crystal ASCO2-72.000MHZ-LB-T3
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±40ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 72 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±40ppm
  • Current - Supply (Max): 5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCO2-72.000MHZ-LB-T3
Product Name ASCO XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 72 MHz
Frequency Stability 40 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers
Oscillators - XC230-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details