Abracon, LLC ASCO XO (Standard) Crystal ASCO2-54.000MHZ-EK-T3

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 54 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 54 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASCO2-54.000MHZ-EK-T3 is an ultra miniature SMD crystal oscillator from Abracon, LLC, designed for precise timing applications. It features a compact package size of 1.6 mm x 1.2 mm x 0.7 mm, making it suitable for high-density surface mount technology (SMT) applications. The oscillator operates within a frequency range of 3 MHz to 80 MHz and offers a frequency stability of ±50 ppm, with options for tighter stability available upon request. This oscillator supports a supply voltage of 1.8 V and has a low current consumption, with maximum supply currents ranging from 2.0 mA to 5.0 mA depending on the frequency. It includes a tri-state function, allowing for flexible control of the output, which is compatible with CMOS logic levels. The device is also RoHS compliant and suitable for reflow soldering processes. Typical applications include use in CCD clocks for video tape recorders, computers, portable electronics, and mobile communications. The operating temperature range is from -10°C to +60°C, with storage temperatures extending from -40°C to +85°C. The ASCO2-54.000MHZ-EK-T3 is an active part, making it a reliable choice for engineers seeking a compact and efficient timing solution.

Datasheet Summary
Powered by GS/AI

The ASCO2-54.000MHZ-EK-T3 is an ultra miniature SMD crystal oscillator from Abracon, LLC, designed for precise timing applications. It features a compact package size of 1.6 mm x 1.2 mm x 0.7 mm, making it suitable for high-density surface mount technology (SMT) applications. The oscillator operates within a frequency range of 3 MHz to 80 MHz and offers a frequency stability of ±50 ppm, with options for tighter stability available upon request. This oscillator supports a supply voltage of 1.8 V and has a low current consumption, with maximum supply currents ranging from 2.0 mA to 5.0 mA depending on the frequency. It includes a tri-state function, allowing for flexible control of the output, which is compatible with CMOS logic levels. The device is also RoHS compliant and suitable for reflow soldering processes. Typical applications include use in CCD clocks for video tape recorders, computers, portable electronics, and mobile communications. The operating temperature range is from -10°C to +60°C, with storage temperatures extending from -40°C to +85°C. The ASCO2-54.000MHZ-EK-T3 is an active part, making it a reliable choice for engineers seeking a compact and efficient timing solution.

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO2-54.000MHZ-EK-T3 - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO2-54.000MHZ-EK-T3
ASCO XO (Standard) Crystal ASCO2-54.000MHZ-EK-T3
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 54 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 54 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCO2-54.000MHZ-EK-T3
Product Name ASCO XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC254-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details