Abracon, LLC ASCO XO (Standard) Crystal ASCO2-50.000MHZ-EK-T3

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 3.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 3.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO2-50.000MHZ-EK-T3 - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO2-50.000MHZ-EK-T3
ASCO XO (Standard) Crystal ASCO2-50.000MHZ-EK-T3
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 50 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 3.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 50 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 3.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCO2-50.000MHZ-EK-T3
Product Name ASCO XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA25M0000AAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - TLC555IDRDL - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details