Abracon, LLC ASCO XO (Standard) Crystal ASCO2-11.2896MHZ-L-T3

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 11.2896 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 3mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 11.2896 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 3mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO2-11.2896MHZ-L-T3 - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO2-11.2896MHZ-L-T3
ASCO XO (Standard) Crystal ASCO2-11.2896MHZ-L-T3
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 11.2896 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 3mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 11.2896 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 3mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCO2-11.2896MHZ-L-T3
Product Name ASCO XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 11.29 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-40 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers