Abracon, LLC ASCO XO (Standard) Crystal ASCO-8.000MHZ-L-T3

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ASCO-8.000MHZ-L-T3 is an ultra miniature SMD crystal oscillator designed for precise timing applications. It features a compact package size of 1.6 mm x 1.2 mm x 0.7 mm, making it suitable for high-density surface mount technology (SMT) environments. The device operates within a frequency range of 3 MHz to 80 MHz and offers a frequency stability of ±50 ppm. This oscillator supports a supply voltage of 3.3 V and has a maximum supply current of 4.5 mA. It includes a tri-state function, allowing for flexible control of the output, which is compatible with CMOS logic levels. The operating temperature range is -40°C to +85°C, ensuring reliability in various environmental conditions. The ASCO-8.000MHZ-L-T3 is RoHS compliant and suitable for reflow soldering processes, making it a viable option for modern electronic assembly. Typical applications include use in portable electronics, mobile communications, and computer peripherals.

Datasheet Summary
Powered by GS/AI

The ASCO-8.000MHZ-L-T3 is an ultra miniature SMD crystal oscillator designed for precise timing applications. It features a compact package size of 1.6 mm x 1.2 mm x 0.7 mm, making it suitable for high-density surface mount technology (SMT) environments. The device operates within a frequency range of 3 MHz to 80 MHz and offers a frequency stability of ±50 ppm. This oscillator supports a supply voltage of 3.3 V and has a maximum supply current of 4.5 mA. It includes a tri-state function, allowing for flexible control of the output, which is compatible with CMOS logic levels. The operating temperature range is -40°C to +85°C, ensuring reliability in various environmental conditions. The ASCO-8.000MHZ-L-T3 is RoHS compliant and suitable for reflow soldering processes, making it a viable option for modern electronic assembly. Typical applications include use in portable electronics, mobile communications, and computer peripherals.

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO-8.000MHZ-L-T3 - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO-8.000MHZ-L-T3
ASCO XO (Standard) Crystal ASCO-8.000MHZ-L-T3
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 8 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 4.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCO-8.000MHZ-L-T3
Product Name ASCO XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
View Details
Surface Mount Oscillators - ECOC-2522-38.400-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers