Abracon, LLC ASCO XO (Standard) Crystal ASCO-65.000MHZ-EK-T3

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 65 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 8.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 65 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 8.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO-65.000MHZ-EK-T3 - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO-65.000MHZ-EK-T3
ASCO XO (Standard) Crystal ASCO-65.000MHZ-EK-T3
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 65 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 8.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 65 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 8.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCO-65.000MHZ-EK-T3
Product Name ASCO XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 65 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
Oscillators - X216-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillator Crystal - 510AAAM460800CAGR - Richardson RFPD
Specs
Frequency 0.4608 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-39702PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details