Abracon, LLC ASCO XO (Standard) Crystal ASCO-15.000MHZ-EK-T

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 4.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 4.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO-15.000MHZ-EK-T - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO-15.000MHZ-EK-T
ASCO XO (Standard) Crystal ASCO-15.000MHZ-EK-T
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 4.5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 15 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 4.5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASCO-15.000MHZ-EK-T
Product Name ASCO XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 15 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers