Abracon, LLC ASAKMP XO (Standard) Crystal ASAKMPA2-32.768KHZ-T3

Description
RoHS/RoHS II Compliant Series: ASAKMP Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 30µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASAKMP Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 30µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASAKMP XO (Standard) Crystal - ASAKMPA2-32.768KHZ-T3 - Abracon, LLC
Spicewood, TX, United States
ASAKMP XO (Standard) Crystal
ASAKMPA2-32.768KHZ-T3
ASAKMP XO (Standard) Crystal ASAKMPA2-32.768KHZ-T3
RoHS/RoHS II Compliant Series: ASAKMP Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 30µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASAKMP
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 kHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 30µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASAKMPA2-32.768KHZ-T3
Product Name ASAKMP XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details