Abracon, LLC ASAK XO (Standard) Crystal ASAK2-32.768KHZ-LKS-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASAK Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 240µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASAK Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 240µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASAK XO (Standard) Crystal - ASAK2-32.768KHZ-LKS-T - Abracon, LLC
Spicewood, TX, United States
ASAK XO (Standard) Crystal
ASAK2-32.768KHZ-LKS-T
ASAK XO (Standard) Crystal ASAK2-32.768KHZ-LKS-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASAK Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 240µA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASAK
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Function: Enable/Disable
  • Output: LVCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 240µA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASAK2-32.768KHZ-LKS-T
Product Name ASAK XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers