Abracon, LLC ASA XO (Standard) Crystal ASA2-40.950MHZ-L-T

Description
RoHS/RoHS II Compliant Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 40.95 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 40.95 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASA XO (Standard) Crystal - ASA2-40.950MHZ-L-T - Abracon, LLC
Spicewood, TX, United States
ASA XO (Standard) Crystal
ASA2-40.950MHZ-L-T
ASA XO (Standard) Crystal ASA2-40.950MHZ-L-T
RoHS/RoHS II Compliant Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 40.95 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASA
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 40.95 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASA2-40.950MHZ-L-T
Product Name ASA XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 40.95 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S7 - S73305T-12.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
View Details
Oscillators - XC248-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details