Abracon, LLC ASA XO (Standard) Crystal ASA2-12.288MHZ-L-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.288 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.288 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASA XO (Standard) Crystal - ASA2-12.288MHZ-L-T - Abracon, LLC
Spicewood, TX, United States
ASA XO (Standard) Crystal
ASA2-12.288MHZ-L-T
ASA XO (Standard) Crystal ASA2-12.288MHZ-L-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 12.288 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 5mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASA
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 12.288 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 5mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1340592-ASA2-12.288MHZ-L-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340592-ASA2-12.288MHZ-L-T
Crystals, Oscillators, Resonators - Oscillators 1340592-ASA2-12.288MHZ-L-T
Win Source Part Number: 1340592-ASA2-12.288M HZ-L-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASA Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Frequency: 12.288 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 5mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 1340592-ASA2-12.288MHZ-L-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASA
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1,000
Frequency: 12.288 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 5mA
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet
Oscillators - ASA2-12.288MHZ-L-T-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator - 5-ASA2-12.288MHZ-L-T - Utmel Electronic Limited
Hong Kong, China
ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator
5-ASA2-12.288MHZ-L-T
ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator 5-ASA2-12.288MHZ-L-T
ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator

ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator

Supplier's Site
Xtal Osc Xo 12.2880Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 47W1189 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 12.2880Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
47W1189
Xtal Osc Xo 12.2880Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 47W1189
XTAL OSC XO 12.2880MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 12.2880MHZ HCMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASA2-12.288MHZ-L-T 1340592-ASA2-12.288MHZ-L-T ASA2-12.288MHZ-L-T-ND 5-ASA2-12.288MHZ-L-T 47W1189
Product Name ASA XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator Xtal Osc Xo 12.2880Mhz Hcmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 12.29 MHz 12.29 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA000110BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details