Abracon, LLC ASA XO (Standard) Crystal ASA-45.250MHZ-L-T

Description
RoHS/RoHS II Compliant Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 45.25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 45.25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASA XO (Standard) Crystal - ASA-45.250MHZ-L-T - Abracon, LLC
Spicewood, TX, United States
ASA XO (Standard) Crystal
ASA-45.250MHZ-L-T
ASA XO (Standard) Crystal ASA-45.250MHZ-L-T
RoHS/RoHS II Compliant Series: ASA Type: XO (Standard) Subtype: Crystal Length: 2 mm Width: 1.6 mm Height: 0.8 mm Operating Temperature: -40°C ~ 85°C Frequency: 45.25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASA
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 45.25 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ASA-45.250MHZ-L-T
Product Name ASA XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 45.25 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X124-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details