Abracon, LLC ART Passive Tags with IC ART915X252503MA-IC

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ART Type: Passive Tags with IC Protocol: RFID Tag Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 25 mm Width: 25 mm Height: 3 mm Gain Display: NA Polarization: NA Mounting: Adhesive or Tape Features: UHF Band RFID, Alien H3 RFID- ICIS0 18000-6C/EPC Class1 Gen2 Compliance Long range, Compatible with metal, IP68 compliant Part Status: Active

Suppliers

Company
Product
Description
Supplier Links
ART Passive Tags with IC - ART915X252503MA-IC - Abracon, LLC
Spicewood, TX, United States
ART Passive Tags with IC
ART915X252503MA-IC
ART Passive Tags with IC ART915X252503MA-IC
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ART Type: Passive Tags with IC Protocol: RFID Tag Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 25 mm Width: 25 mm Height: 3 mm Gain Display: NA Polarization: NA Mounting: Adhesive or Tape Features: UHF Band RFID, Alien H3 RFID- ICIS0 18000-6C/EPC Class1 Gen2 Compliance Long range, Compatible with metal, IP68 compliant Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ART
  • Type: Passive Tags with IC
  • Protocol: RFID Tag
  • Frequency Range: 902 ~ 928
  • Bandwidth Range: NA
  • Length: 25 mm
  • Width: 25 mm
  • Height: 3 mm
  • Gain Display: NA
  • Polarization: NA
  • Mounting: Adhesive or Tape
  • Features: UHF Band RFID, Alien H3 RFID- ICIS0 18000-6C/EPC Class1 Gen2 Compliance Long range, Compatible with metal, IP68 compliant
  • Part Status: Active
Supplier's Site

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ART915X252503MA-IC
Product Name ART Passive Tags with IC
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

SATCOM Active Antenna - AWMF-0132 - Anokiwave
Specs
Applications SATCOM Active Antenna
Primary Frequency Range 17700.0 to 20200.0 MHz
Gain 2 dB
View Details
Antenna LTE, SMA-M - BB-AO-ALTE-36S - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details