Abracon, LLC ART Passive Tag ART915X130930TX13

Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 13 mm Width: 9 mm Height: 3 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active
Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 13 mm Width: 9 mm Height: 3 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
ART Passive Tag
ART915X130930TX13
ART Passive Tag ART915X130930TX13
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 13 mm Width: 9 mm Height: 3 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active

RoHS/RoHS II Compliant

  • Series: ART
  • Type: Passive Tag
  • Protocol: RFID Tag Antenna
  • Frequency Range: 902 ~ 928
  • Bandwidth Range: NA
  • Length: 13 mm
  • Width: 9 mm
  • Height: 3 mm
  • Gain Display: 1
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: UHF Band, EPC
  • Part Status: Active
Supplier's Site

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ART915X130930TX13
Product Name ART Passive Tag
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details