Abracon, LLC ART Passive Tag ART868X2117225TX21

Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 865 ~ 868 Bandwidth Range: NA Length: 21 mm Width: 17 mm Height: 2.25 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 865 ~ 868 Bandwidth Range: NA Length: 21 mm Width: 17 mm Height: 2.25 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ART Passive Tag - ART868X2117225TX21 - Abracon, LLC
Spicewood, TX, United States
ART Passive Tag
ART868X2117225TX21
ART Passive Tag ART868X2117225TX21
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 865 ~ 868 Bandwidth Range: NA Length: 21 mm Width: 17 mm Height: 2.25 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active

RoHS/RoHS II Compliant

  • Series: ART
  • Type: Passive Tag
  • Protocol: RFID Tag Antenna
  • Frequency Range: 865 ~ 868
  • Bandwidth Range: NA
  • Length: 21 mm
  • Width: 17 mm
  • Height: 2.25 mm
  • Gain Display: 1
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: UHF Band, EPC
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ART868X2117225TX21
Product Name ART Passive Tag
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details