Abracon, LLC ARR Passive Patch ARRCN5-868.000MHz

Description
RoHS/RoHS II Compliant Series: ARR Type: Passive Patch Protocol: RFID Reader Antenna Frequency Range: 868 ±3MHz Bandwidth Range: 2 Length: 20.5 mm Width: 20.5 mm Height: 7.8 mm Gain Display: -5 Polarization: RHCP Mounting: Connector Mount Features: Passive RFID Reader antennaCompact Size, Easy to installRF Cable and Connector Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ARR Type: Passive Patch Protocol: RFID Reader Antenna Frequency Range: 868 ±3MHz Bandwidth Range: 2 Length: 20.5 mm Width: 20.5 mm Height: 7.8 mm Gain Display: -5 Polarization: RHCP Mounting: Connector Mount Features: Passive RFID Reader antennaCompact Size, Easy to installRF Cable and Connector Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARR Passive Patch - ARRCN5-868.000MHz - Abracon, LLC
Spicewood, TX, United States
ARR Passive Patch
ARRCN5-868.000MHz
ARR Passive Patch ARRCN5-868.000MHz
RoHS/RoHS II Compliant Series: ARR Type: Passive Patch Protocol: RFID Reader Antenna Frequency Range: 868 ±3MHz Bandwidth Range: 2 Length: 20.5 mm Width: 20.5 mm Height: 7.8 mm Gain Display: -5 Polarization: RHCP Mounting: Connector Mount Features: Passive RFID Reader antennaCompact Size, Easy to installRF Cable and Connector Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARR
  • Type: Passive Patch
  • Protocol: RFID Reader Antenna
  • Frequency Range: 868 ±3MHz
  • Bandwidth Range: 2
  • Length: 20.5 mm
  • Width: 20.5 mm
  • Height: 7.8 mm
  • Gain Display: -5
  • Polarization: RHCP
  • Mounting: Connector Mount
  • Features: Passive RFID Reader antennaCompact Size, Easy to installRF Cable and Connector
  • Part Status: Active
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 868MHz 18*18mm RFID Reader 50 Ohm

Antennas 868MHz 18*18mm RFID Reader 50 Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ARRCN5-868.000MHz ARRCN5-868.000MHz
Product Name ARR Passive Patch Antennas
Applications RFID
Unlock Full Specs
to access all available technical data